Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 33W |
---|---|
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
Height | 9.09mm |
Depth | 18.92mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 1.2V |
Approval Bodies | cUL EN UL VDE |
Approvals & Standards | UL |
Base Number | 12000 |
DC / DC Converter Mounting | Surface Mount Device |
Frequency | 350kHz |
IC Generic Number | 12000 |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Output Voltage | 5.5V |
Power Supply IC Type | DC/DC converter |
Primary Input Voltage | 13.2V |
Supply Voltage | 12V |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 10.8V |
Voltage Regulator Type | Step Down (Buck) |
DC/DC Converters, PTH12000WAZ | RS |
12V input, 6A step-down power module in surface mount and through-hole open-frame package | Texas Instruments |
Where can I find additional details, specifications and documents for a PTH12000WAZ?
Additional datasheets, footprints and schematics for PTH12000WAZ are listed on our Part Details page. You can also find images and similar parts to PTH12000WAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH12000WAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH12000WAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH12000WAZ fall under?
The PTH12000WAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH12000WAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH12000WAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PTH12000WAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH12000WAZ have stock available?
Authorised distributors including RS and Texas Instruments have stock available or on a lead time for PTH12000WAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH12000WAZ often in real-time on the comparison pages.
What if I can't find stock of PTH12000WAZ?
You can fill out our help required form which you can use to request a quote for PTH12000WAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.