Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.60
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.60
|
1,008
in stock
|
Buy Now |
Output Power Max | 33W |
---|---|
Output Voltage Min | 690mV |
Output Voltage Max | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
Height | 9.09mm |
Depth | 18.92mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 0.69V |
Approvals & Standards | CSA IEC UL |
Base Number | 8 |
DC / DC Converter Mounting | Surface Mount Device |
Frequency | 300kHz |
Input Voltage Max | 14V |
Input Voltage Min | 4.5V |
No. of Outputs | 1Outputs |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Output Voltage | 5.5V |
Power Supply Type | Power Module |
Primary Input Voltage | 14V |
Supply Voltage Max | 14V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Adjustable Positive |
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans | Texas Instruments |
Where can I find additional details, specifications and documents for a PTH08T231WAS?
Additional datasheets, footprints and schematics for PTH08T231WAS are listed on our Part Details page. You can also find images and similar parts to PTH08T231WAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08T231WAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T231WAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08T231WAS fall under?
The PTH08T231WAS is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08T231WAS when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T231WAS you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08T231WAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08T231WAS have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PTH08T231WAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08T231WAS often in real-time on the comparison pages.
What if I can't find stock of PTH08T231WAS?
You can fill out our help required form which you can use to request a quote for PTH08T231WAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.