Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 33W |
Output Voltage Nom. | 5.5V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
DC / DC Converter Type | - |
Depth | 18.92mm |
Width | 15.75mm |
Height | 8.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals & Standards | CSA IEC UL |
6-A, 4.5V to 14V Input, Ceramic Cap Version, Non-Iso, Wide Output, Adjust Power Module w/ TurboTrans | Texas Instruments |
Module DC-DC, PTH08T231WAD | RS |
Dc-Dc Conv, Non Iso Pol, 1 O/P, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH08T231WAD?
Additional datasheets, footprints and schematics for PTH08T231WAD are listed on our Part Details page. You can also find images and similar parts to PTH08T231WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08T231WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T231WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08T231WAD fall under?
The PTH08T231WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08T231WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T231WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08T231WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08T231WAD have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for PTH08T231WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08T231WAD often in real-time on the comparison pages.
What if I can't find stock of PTH08T231WAD?
You can fill out our help required form which you can use to request a quote for PTH08T231WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.