Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$14.09
|
1,315
in stock
|
Buy Now |
Output Power Max | 88W |
---|---|
Output Voltage Min | 690mV |
Output Voltage Max | 5.5V |
Output Current Max | 16A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA DIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
Height | 8.5mm |
Depth | 22.1mm |
Width | 18.93mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 700mV |
Approval Bodies | CSA IEC UL |
Approvals & Standards | CSA IEC UL |
Base Number | 08 |
DC / DC Converter Mounting | Through Hole |
Frequency | 300kHz |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
No. of Pins | 11Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 16A |
Output Voltage | 5.5V |
Primary Input Voltage | 14V |
Supply Voltage | 5V |
Supply Voltage Max | 14V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 16A |
Voltage Regulator Type | Non-Isolated |
16-A, 4.5-V to 14-V Input, Ceramic Cap Version, Non-Iso, Wide Output Adj, Pwr Module w/TurboTrans | Texas Instruments |
Where can I find additional details, specifications and documents for a PTH08T221WAD?
Additional datasheets, footprints and schematics for PTH08T221WAD are listed on our Part Details page. You can also find images and similar parts to PTH08T221WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08T221WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08T221WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08T221WAD fall under?
The PTH08T221WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08T221WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08T221WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08T221WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08T221WAD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PTH08T221WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08T221WAD often in real-time on the comparison pages.
What if I can't find stock of PTH08T221WAD?
You can fill out our help required form which you can use to request a quote for PTH08T221WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.