Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 12.37W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 5.5V |
Output Current Max | 2.25A |
DC / DC Converter Output Type | - |
DC / DC Converter Type | POLA DIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 14V |
Height | 8.5mm |
Depth | 18.92mm |
Width | 12.57mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 2.25A |
Termination Type | Through Hole |
2.25-A, 5/12-V Input, Non-Isolated Wide Adjust Module w/ Auto-Track | Texas Instruments |
DC/DC Converters, PTH08000WAH | RS |
Module Pip .9-5.5V 2.25A Horz Th | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH08000WAH.?
Additional datasheets, footprints and schematics for PTH08000WAH. are listed on our Part Details page. You can also find images and similar parts to PTH08000WAH. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH08000WAH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH08000WAH. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH08000WAH. fall under?
The PTH08000WAH. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH08000WAH. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH08000WAH. you can contact the distributor directly for product support, shipping queries etc.
Is the PTH08000WAH. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH08000WAH. have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for PTH08000WAH..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH08000WAH. often in real-time on the comparison pages.
What if I can't find stock of PTH08000WAH.?
You can fill out our help required form which you can use to request a quote for PTH08000WAH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.