PTH05060WAH Batteries & Power Supplies by Texas Instruments

DC-DC CONVERTER 1 O/P 0.8-3.6V 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.23

Distributor Stock
Logo for Farnell
Farnell
from US$22.22
11
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$10.23
2,484
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.61
11
in stock
Buy Now
Logo for element14
element14
from US$20.88
11
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 36W
Output Voltage Min 800mV
Output Voltage Max 3.6V
Output Current Max 10A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
Height 9mm
Depth 25.27mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

10 A, 5-V Input Non-Isolated Wide Adjust Module | Texas Instruments
Dc-Dc Converter, 1 O/P, 0.8-3.6V, 10A | Newark Electronics
DC-DC CONVERTER, 1 O/P, 0.8-3.6V, 10A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH05060WAH?

Additional datasheets, footprints and schematics for PTH05060WAH are listed on our Part Details page. You can also find images and similar parts to PTH05060WAH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH05060WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05060WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH05060WAH fall under?

The PTH05060WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH05060WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05060WAH you can contact the distributor directly for product support, shipping queries etc.

Is the PTH05060WAH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH05060WAH have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PTH05060WAH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH05060WAH often in real-time on the comparison pages.

What if I can't find stock of PTH05060WAH?

You can fill out our help required form which you can use to request a quote for PTH05060WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay