PTH05050WAD Batteries & Power Supplies by Texas Instruments

IC DC/DC 5VIN 6A ADJ O/P 5050

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.47

Distributor Stock
Logo for Farnell
Farnell
from US$8.55
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.47
2,232
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.49
-
Buy Now
Logo for element14
element14
from US$12.89
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 21.6W
Output Voltage Min 800mV
Output Voltage Max 3.6V
Output Current Max 6A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA DIP
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
Height 8.5mm
Depth 22.1mm
Width 12.57mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Max 3.6V
Adjustable Output Voltage Min 0.8V
Approval Bodies CSA IEC UL
Approvals & Standards CSA IEC UL
Base Number 05050
DC / DC Converter Mounting Through Hole
Frequency 600kHz
IC Generic Number 05050
Input Voltage Max 5V
No. of Outputs 1Outputs
No. of Pins 6Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 6A
Output Voltage 3.6V
Power Supply IC Type DC/DC converter
Primary Input Voltage 5.5V
Supply Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

6 A, 5-V Input Non-Isolated Wide Adjust Module w/ Auto-Track | Texas Instruments
Ic, Dc/Dc 5Vin 6A Adj O/P, 5050 | Newark Electronics


PTH05050WAD Batteries & Power Supplies by Artesyn Technologies

CONVERTER DC/DC 0.8-3.6V/6A

Status: Unknown
Series: PTH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 21.6W
Output Voltage Nom. 3.6V
Output Current Max 6A
DC / DC Converter Output Type Adjustable
DC / DC Converter Mounting Through Hole
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
DC / DC Converter Type POLA DIP
Depth 8.5mm
Width 12.57mm
Height 22.1mm
Product Range PTH Series
SVHC No SVHC (15-Jan-2018)
Approval Bodies cUL EN UL
Approvals & Standards CSA IEC UL
Efficiency 95%
External Depth 8.5mm
External Length / Height 22.1mm
External Width 12.57mm
Flammability Rating UL94V-0
Input Voltage Max 5.5V
Input Voltage Min 4.5V
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Output Current 6A
Output Ripple Voltage pk-pk 20mV
Output Voltage + 3.6V
Output Voltage - 0.8V
Output Voltage Max 3.6V
Output Voltage Min 0.8V
Power Rating 21.6W
Supply Voltage 5V
Weight 2.9g

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH05050WAD?

Additional datasheets, footprints and schematics for PTH05050WAD are listed on our Part Details page. You can also find images and similar parts to PTH05050WAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH05050WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05050WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH05050WAD fall under?

The PTH05050WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH05050WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05050WAD you can contact the distributor directly for product support, shipping queries etc.

Is the PTH05050WAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH05050WAD have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PTH05050WAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH05050WAD often in real-time on the comparison pages.

What if I can't find stock of PTH05050WAD?

You can fill out our help required form which you can use to request a quote for PTH05050WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay