PTH05010WAZ Batteries & Power Supplies by Texas Instruments

DC/DC CONV 5VIN 15A ADJ O/P 10-DIP MOD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.55

Distributor Stock
Logo for Farnell
Farnell
from US$19.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.55
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.10
-
Buy Now
Logo for element14
element14
from US$21.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 54W
Output Voltage Min 800mV
Output Voltage Max 3.6V
Output Current Max 15A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA Surface Mount DIP
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
Height 9mm
Depth 34.8mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Max 3.6V
Adjustable Output Voltage Min 0.8V
Approval Bodies CSA EN UL
Approvals & Standards CSA UL
Base Number 05010
DC / DC Converter Mounting Surface Mount Device
Frequency 300kHz
Input Voltage Max 5.5V
Input Voltage Min 4.5V
No. of Outputs 1Outputs
No. of Pins 10Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Power Supply IC Type DC/DC converter
Primary Input Voltage 5V
Supply Voltage 5V
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

15 A, 5-V Input Wide-Output Adjust Plug-in Power Module | Texas Instruments
Dc/Dc Conv, 5Vin 15A Adj O/P, 10-Dip Mod | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH05010WAZ?

Additional datasheets, footprints and schematics for PTH05010WAZ are listed on our Part Details page. You can also find images and similar parts to PTH05010WAZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH05010WAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05010WAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH05010WAZ fall under?

The PTH05010WAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH05010WAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05010WAZ you can contact the distributor directly for product support, shipping queries etc.

Is the PTH05010WAZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH05010WAZ have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PTH05010WAZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH05010WAZ often in real-time on the comparison pages.

What if I can't find stock of PTH05010WAZ?

You can fill out our help required form which you can use to request a quote for PTH05010WAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay