Output Power Max | 54W |
---|---|
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Output Current Max | 15A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA DIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
Height | 9mm |
Depth | 34.8mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 0.8V |
Approval Bodies | CSA EN UL VDE |
Approvals & Standards | CSA UL |
Base Number | 05010 |
DC / DC Converter Mounting | Through Hole |
Frequency | 300kHz |
IC Generic Number | 05010 |
Input Voltage Max | 5V |
No. of Outputs | 1Outputs |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 15A |
Output Voltage | 3.6V |
Power Supply IC Type | DC/DC converter |
Primary Input Voltage | 5.5V |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Step Down (Buck) |
15 A, 5-V Input Wide-Output Adjust Plug-in Power Module | Texas Instruments |
Where can I find additional details, specifications and documents for a PTH05010WAD?
Additional datasheets, footprints and schematics for PTH05010WAD are listed on our Part Details page. You can also find images and similar parts to PTH05010WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH05010WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05010WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH05010WAD fall under?
The PTH05010WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH05010WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05010WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH05010WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH05010WAD have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for PTH05010WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH05010WAD often in real-time on the comparison pages.
What if I can't find stock of PTH05010WAD?
You can fill out our help required form which you can use to request a quote for PTH05010WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.