PTH05000WAD Batteries & Power Supplies by Texas Instruments

IC DC/DC 5VIN 6A ADJ O/P 5000

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.37

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$7.37
2,550
in stock
Buy Now

Specifications

Output Power Max 21.6W
Output Voltage Min 900mV
Output Voltage Max 3.6V
Output Current Max 6A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type DIP
Input Voltage DC Min 4.5V
Input Voltage DC Max 5.5V
Height 8.5mm
Depth 18.92mm
Width 12.57mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Max 3.6V
Adjustable Output Voltage Min 0.9V
Approval Bodies CSA EN UL VDE
Approvals & Standards CSA UL
Base Number 05000
DC / DC Converter Mounting Through Hole
Frequency 700kHz
IC Generic Number 05000
Input Voltage Max 5V
No. of Outputs 1Outputs
No. of Pins 5Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 6A
Output Voltage 3.6V
Power Supply IC Type DC/DC converter
Primary Input Voltage 5.5V
Supply Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

6 A, 5-V Input Wide-Output Adjust Plug-in Power Module | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH05000WAD?

Additional datasheets, footprints and schematics for PTH05000WAD are listed on our Part Details page. You can also find images and similar parts to PTH05000WAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH05000WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH05000WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH05000WAD fall under?

The PTH05000WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH05000WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH05000WAD you can contact the distributor directly for product support, shipping queries etc.

Is the PTH05000WAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH05000WAD have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for PTH05000WAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH05000WAD often in real-time on the comparison pages.

What if I can't find stock of PTH05000WAD?

You can fill out our help required form which you can use to request a quote for PTH05000WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay