Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 21.6W |
---|---|
Output Voltage Min | 690mV |
Output Voltage Max | 3.6V |
Output Current Max | 6A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 2.2V |
Input Voltage DC Max | 5.5V |
Height | 8.5mm |
Depth | 18.92mm |
Width | 15.75mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
6-A, 2.2V to 5.5V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | Texas Instruments |
Dc-Dc Converter, 1 O/P, 0.69-3.6V, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH04T230WAZ?
Additional datasheets, footprints and schematics for PTH04T230WAZ are listed on our Part Details page. You can also find images and similar parts to PTH04T230WAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04T230WAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04T230WAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04T230WAZ fall under?
The PTH04T230WAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH04T230WAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04T230WAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04T230WAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH04T230WAZ have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH04T230WAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04T230WAZ often in real-time on the comparison pages.
What if I can't find stock of PTH04T230WAZ?
You can fill out our help required form which you can use to request a quote for PTH04T230WAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.