Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 10.8W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 3.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | Surface Mount DIP |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 5.5V |
Height | 8.01mm |
Depth | 12.57mm |
Width | 10.16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 0.9V |
Approval Bodies | CSA IEC UL |
Approvals & Standards | CSA IEC UL |
Base Number | 4070 |
DC / DC Converter Mounting | Surface Mount Device |
Frequency | 700kHz |
Input Voltage Max | 5.5V |
Input Voltage Min | 3V |
No. of Outputs | 1Outputs |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Power Supply IC Type | 1 |
Primary Input Voltage | 5.5V |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Voltage Regulator Type | Switch Adjustable Regulator |
3-A, 3.3/5-V Input Adjustable Switching Regulator | Texas Instruments |
Ic, Dc/Dc Adj, Smd, 4040, 4070 | Newark Electronics |
Where can I find additional details, specifications and documents for a PTH04070WAZT?
Additional datasheets, footprints and schematics for PTH04070WAZT are listed on our Part Details page. You can also find images and similar parts to PTH04070WAZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04070WAZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04070WAZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04070WAZT fall under?
The PTH04070WAZT is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH04070WAZT when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04070WAZT you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04070WAZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH04070WAZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH04070WAZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04070WAZT often in real-time on the comparison pages.
What if I can't find stock of PTH04070WAZT?
You can fill out our help required form which you can use to request a quote for PTH04070WAZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.