Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 10.8W |
---|---|
Output Voltage Min | 900mV |
Output Voltage Max | 3.6V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 5.5V |
Height | 7.81mm |
Depth | 12.57mm |
Width | 10.16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals & Standards | CSA IEC UL |
3-A, 3.3/5-V Input Adjustable Switching Regulator | Texas Instruments |
Dc-Dc Converter, 1 O/P, 0.9-3.6V, 3A | Newark Electronics |
DC-DC CONVERTER, 1 O/P, 0.9-3.6V, 3A | element14 |
Where can I find additional details, specifications and documents for a PTH04070WAD?
Additional datasheets, footprints and schematics for PTH04070WAD are listed on our Part Details page. You can also find images and similar parts to PTH04070WAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTH04070WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH04070WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTH04070WAD fall under?
The PTH04070WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTH04070WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTH04070WAD you can contact the distributor directly for product support, shipping queries etc.
Is the PTH04070WAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTH04070WAD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTH04070WAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTH04070WAD often in real-time on the comparison pages.
What if I can't find stock of PTH04070WAD?
You can fill out our help required form which you can use to request a quote for PTH04070WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.