PTH03060WAZ Batteries & Power Supplies by Texas Instruments

DC/DC 3.3VIN 10A ADJ O/P SMD 3060

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.23

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$10.23
1,018
in stock
Buy Now

Specifications

Output Power Max 25W
Output Voltage Min 800mV
Output Voltage Max 2.5V
Output Current Max 10A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA Surface Mount DIP
Input Voltage DC Min 2.95V
Input Voltage DC Max 3.65V
Height 9.57mm
Depth 25.27mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Max 2.5V
Adjustable Output Voltage Min 0.8V
Approval Bodies CSA EN UL VDE
Approvals & Standards CSA IEC UL
Base Number 03060
DC / DC Converter Mounting Surface Mount Device
Frequency 300kHz
IC Generic Number 03060
Input Voltage Max 3.3V
No. of Outputs 1Outputs
No. of Pins 10Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 10A
Output Voltage 2.5V
Power Supply IC Type DC/DC converter
Primary Input Voltage 3.3V
Supply Voltage 3.3V
Supply Voltage Max 3.65V
Supply Voltage Min 2.95V

Alternative Descriptions

10 A, 3.3-V Input Non-Isolated Wide Adjust Module | Texas Instruments


PTH03060WAZ Power Supplies by Artesyn Technologies

DC-DC CONV, NON ISO POL, 1 O/P, 25W, 10A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Outputs 1 Output
Output Power Max 25W
Output Voltage - Output 1 2.5V
Output Current - Output 1 10A
Width 15.75mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Conv, Non Iso Pol, 1 O/P, 25W, 10A | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH03060WAZ?

Additional datasheets, footprints and schematics for PTH03060WAZ are listed on our Part Details page. You can also find images and similar parts to PTH03060WAZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH03060WAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH03060WAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH03060WAZ fall under?

The PTH03060WAZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH03060WAZ when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH03060WAZ you can contact the distributor directly for product support, shipping queries etc.

Is the PTH03060WAZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH03060WAZ have stock available?

Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for PTH03060WAZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH03060WAZ often in real-time on the comparison pages.

What if I can't find stock of PTH03060WAZ?

You can fill out our help required form which you can use to request a quote for PTH03060WAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay