PTH03060WAH Batteries & Power Supplies by Texas Instruments

IC DC/DC 3.3VIN 10A ADJ O/P 3060

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.83


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$10.23
440
Buy Now
Logo for Avnet America Avnet America -
5
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Power Max 25W
Output Voltage Min 800mV
Output Voltage Max 2.5V
Output Current Max 10A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA DIP
Input Voltage DC Min 2.95V
Input Voltage DC Max 3.65V
Height 9mm
Depth 25.27mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
No. of Outputs 1Outputs
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Output Current 10A
Termination Type Through Hole

Alternative Descriptions

10 A, 3.3-V Input Non-Isolated Wide Adjust Module | Texas Instruments
Module DC-DC 1-OUT 0.8V to 2.5V 10A 10-Pin DIP Module Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH03060WAH?

Additional datasheets, footprints and schematics for PTH03060WAH are listed on our Part Details page. You can also find images and similar parts to PTH03060WAH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH03060WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH03060WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH03060WAH fall under?

The PTH03060WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH03060WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH03060WAH you can contact the distributor directly for product support, shipping queries etc.

Is the PTH03060WAH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH03060WAH have stock available?

Authorised distributors including Texas Instruments, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for PTH03060WAH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH03060WAH often in real-time on the comparison pages.

What if I can't find stock of PTH03060WAH?

You can fill out our help required form which you can use to request a quote for PTH03060WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay