PTH03050WAZT Batteries & Power Supplies by Texas Instruments

IC ADJ POWER MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.47

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.47
1,245
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 15W
Output Voltage Min 800mV
Output Voltage Max 2.5V
Output Current Max 6A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA Surface Mount DIP
Input Voltage DC Min 2.95V
Input Voltage DC Max 3.65V
Height 9.09mm
Depth 22.1mm
Width 12.57mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA EN UL VDE
Approvals & Standards CSA UL
DC / DC Converter Mounting Surface Mount Device
Frequency 600kHz
Input Voltage Max 3.65V
No. of Outputs 1Outputs
No. of Pins 6Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 6A
Output Voltage 2.5V
Power Supply Type Power Module
Supply Voltage 3.3V
Supply Voltage Max 3.65V
Supply Voltage Min 2.95V

Alternative Descriptions

6 A, 3.3-V Input Non-Isolated Wide Adjust Module w/ Auto-Track | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH03050WAZT?

Additional datasheets, footprints and schematics for PTH03050WAZT are listed on our Part Details page. You can also find images and similar parts to PTH03050WAZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH03050WAZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH03050WAZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH03050WAZT fall under?

The PTH03050WAZT is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH03050WAZT when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH03050WAZT you can contact the distributor directly for product support, shipping queries etc.

Is the PTH03050WAZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH03050WAZT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and Avnet Abacus have stock available or on a lead time for PTH03050WAZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH03050WAZT often in real-time on the comparison pages.

What if I can't find stock of PTH03050WAZT?

You can fill out our help required form which you can use to request a quote for PTH03050WAZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay