PTH03010WAD Batteries & Power Supplies by Texas Instruments

IC DC/DC 3.3VIN 15A ADJ O/P 3010

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.55

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$11.55
330
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Output Power Max 37.5W
Output Voltage Min 800mV
Output Voltage Max 2.5V
Output Current Max 15A
DC / DC Converter Output Type Adjustable
DC / DC Converter Type POLA DIP
Input Voltage DC Min 2.95V
Input Voltage DC Max 3.65V
Height 9mm
Depth 34.8mm
Width 15.75mm
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Adjustable Output Voltage Max 2.5V
Adjustable Output Voltage Min 0.8V
Approval Bodies CSA EN UL VDE
Approvals & Standards CSA UL
Base Number 03010
DC / DC Converter Mounting Through Hole
Frequency 300kHz
IC Generic Number 03010
Input Voltage Max 3.3V
No. of Outputs 1Outputs
No. of Pins 10Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 15A
Output Voltage 2.5V
Power Supply IC Type DC/DC converter
Primary Input Voltage 3.65V
Supply Voltage 3.3V
Supply Voltage Max 3.65V
Supply Voltage Min 2.95V
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

15 A, 3.3-V Input Non-Isolated Wide-Output Adjust Power Module | Texas Instruments


PTH03010WAD Power & Line Protection by Artesyn Technologies

2.95-3.65VIN, 0.8-2.5V@15A, 1.370" X 0.620" X 0.354, 93%EFF, TH, TRAY PACKAGING, ROHS 6

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

2.95-3.65Vin, 0.8-2.5V@15A, 1.370" X 0.620" X 0.354, 93%eff, Th, Tray Packaging, Rohs 6 Rohs Compliant: Yes |Artesyn Embedded Technologies PTH03010WAD | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTH03010WAD?

Additional datasheets, footprints and schematics for PTH03010WAD are listed on our Part Details page. You can also find images and similar parts to PTH03010WAD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTH03010WAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTH03010WAD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTH03010WAD fall under?

The PTH03010WAD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PTH03010WAD when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTH03010WAD you can contact the distributor directly for product support, shipping queries etc.

Is the PTH03010WAD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTH03010WAD have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and Avnet Abacus have stock available or on a lead time for PTH03010WAD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTH03010WAD often in real-time on the comparison pages.

What if I can't find stock of PTH03010WAD?

You can fill out our help required form which you can use to request a quote for PTH03010WAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay