PTF22615 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 240VAC 15A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.93

Distributor Stock
Logo for Farnell
Farnell
from US$3.93
No stock
Buy Now
Logo for element14
element14
from US$4.08
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 115VAC
Contact Current 15A
Product Range -
Relay Mounting Panel
Coil Type -
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 4.845kohm
Approvals & Standards -
Approval Bodies UL
Coil Current 8.8mA
Coil Voltage VAC Nom 115V
Contact Current AC Max 15A
Contact Current Max 15A
Contact Voltage AC Max 440V
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 24V
Current Rating 10A
External Depth 21.8mm
External Height 28.3mm
External Length / Height 28.3mm
External Width 27.8mm
Fixing Centres 38mm
Nom Operating Power 1.2VA
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 20ms
Pull-in Voltage 92 V ac
Relay Type Power - General Purpose
Release Time 15ms
Voltage Rating VAC 240V
Weight 30g

Alternative Descriptions

RELAY, DPDT, 240VAC, 15A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF22615?

Additional datasheets, footprints and schematics for PTF22615 are listed on our Part Details page. You can also find images and similar parts to PTF22615 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF22615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF22615 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF22615 fall under?

The PTF22615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PTF22615 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF22615 you can contact the distributor directly for product support, shipping queries etc.

Is the PTF22615 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF22615 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for PTF22615.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF22615 often in real-time on the comparison pages.

What if I can't find stock of PTF22615?

You can fill out our help required form which you can use to request a quote for PTF22615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay