Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 15A |
Product Range | PT Series |
Relay Mounting | Panel |
Coil Type | AC |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 192ohm |
Approvals & Standards | - |
Approval Bodies | UL |
Coil Current | 41.6mA |
Coil Voltage VAC Nom | 24V |
Contact Current AC Max | 15A |
Contact Current Max | 15A |
Contact Voltage AC Max | 440V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Current Rating | 10A |
External Depth | 21.8mm |
External Height | 28.3mm |
External Length / Height | 28.3mm |
External Width | 27.8mm |
Fixing Centres | 38mm |
Nom Operating Power | 1.2VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 20ms |
Pull-in Voltage | 19.2 V ac |
Relay Type | Power |
Release Time | 15ms |
Voltage Rating VAC | 240V |
Weight | 30g |
RELAY, DPDT, 240VAC, 15A | element14 |
Where can I find additional details, specifications and documents for a PTF22524?
Additional datasheets, footprints and schematics for PTF22524 are listed on our Part Details page. You can also find images and similar parts to PTF22524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF22524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF22524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF22524 fall under?
The PTF22524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PTF22524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF22524 you can contact the distributor directly for product support, shipping queries etc.
Is the PTF22524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF22524 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PTF22524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF22524 often in real-time on the comparison pages.
What if I can't find stock of PTF22524?
You can fill out our help required form which you can use to request a quote for PTF22524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.