PTF22024 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 250VAC 15A

Status: Unknown
Series: PT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.42

Distributor Stock
Logo for Farnell
Farnell
from US$4.42
No stock
Buy Now
Logo for element14
element14
from US$5.26
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 15A
Product Range PT Series
Relay Mounting Panel
Coil Type DC
Contact Voltage VAC 250VAC
Relay Terminals Quick Connect
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 777ohm
Approvals & Standards -
Approval Bodies UL
Coil Current 31.3mA
Coil Voltage VDC Nom 24V
Contact Current AC Max 15A
Contact Current Max 15A
Contact Voltage AC Max 440V
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 24V
Current Rating 10A
External Depth 21.8mm
External Height 28.3mm
External Length / Height 28.3mm
External Width 27.8mm
Fixing Centres 38mm
Nom Operating Power 900mW
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 20ms
Pull-in Voltage 18 V dc
Relay Type Power
Release Time 15ms
Voltage Rating VAC 240V
Weight 30g

Alternative Descriptions

RELAY, DPDT, 250VAC, 15A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF22024?

Additional datasheets, footprints and schematics for PTF22024 are listed on our Part Details page. You can also find images and similar parts to PTF22024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF22024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF22024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF22024 fall under?

The PTF22024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PTF22024 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF22024 you can contact the distributor directly for product support, shipping queries etc.

Is the PTF22024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF22024 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for PTF22024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF22024 often in real-time on the comparison pages.

What if I can't find stock of PTF22024?

You can fill out our help required form which you can use to request a quote for PTF22024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay