Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 15A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | - |
Approval Bodies | UL |
Coil Current | 31.3mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 15A |
Contact Current Max | 15A |
Contact Voltage AC Max | 440V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Current Rating | 10A |
External Depth | 22.5mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 28mm |
Nom Operating Power | 900mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 20ms |
Pull-in Voltage | 18 V dc |
Relay Type | Power |
Release Time | 15ms |
Voltage Rating VAC | 240V |
Weight | 30g |
Ptf20024 (24V) |Potter&brumfield Te Connectivity PTF20024 | Newark Electronics |
RELAY, DPDT, 250VAC, 15A | element14 |
Where can I find additional details, specifications and documents for a PTF20024?
Additional datasheets, footprints and schematics for PTF20024 are listed on our Part Details page. You can also find images and similar parts to PTF20024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF20024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF20024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF20024 fall under?
The PTF20024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PTF20024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF20024 you can contact the distributor directly for product support, shipping queries etc.
Is the PTF20024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF20024 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTF20024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF20024 often in real-time on the comparison pages.
What if I can't find stock of PTF20024?
You can fill out our help required form which you can use to request a quote for PTF20024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.