Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 50W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 48V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 22.86mm |
Height | 11.69mm |
Depth | 56.39mm |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Adjustable Output Voltage Max | 13.2V |
Adjustable Output Voltage Min | 7.2V |
Approval Bodies | UL |
Approvals & Standards | UL |
Base Number | 404120 |
Frequency | 250kHz |
Isolation Voltage | 2kV |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 12V |
Power Rating | 50W |
Primary Input Voltage | 75V |
Supply Voltage | 48V |
Supply Voltage Max | 75V |
Supply Voltage Min | 36V |
Where can I find additional details, specifications and documents for a PTEA404120N2AD?
Additional datasheets, footprints and schematics for PTEA404120N2AD are listed on our Part Details page. You can also find images and similar parts to PTEA404120N2AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTEA404120N2AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTEA404120N2AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTEA404120N2AD fall under?
The PTEA404120N2AD is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTEA404120N2AD when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTEA404120N2AD you can contact the distributor directly for product support, shipping queries etc.
Is the PTEA404120N2AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTEA404120N2AD have stock available?
There is no stock from authorised distributors for PTEA404120N2AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTEA404120N2AD often in real-time on the comparison pages.
What if I can't find stock of PTEA404120N2AD?
You can fill out our help required form which you can use to request a quote for PTEA404120N2AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.