Status: | Unknown |
---|---|
Series: | PTCSL03 |
RoHS: | Compliant |
Well-defined protection temperature levels |
Fast response time |
Accurate resistance for ease of circuit design |
Applications |
---|
Industrial electronics, motor drives, and lighting drivers |
Power supplies, converters, and heat-sink |
Motor protection |
Datasheet |
---|
PTCSL03 |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Thermistor, Ptc, 120 Ohm, Radial | Newark Electronics |
THERMISTOR, PTC, 120 OHM, RADIAL | element14 |
Thermistor PTC 120 Ohm 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC SS LDD 3D00 150C 030 1e B e3 | Vishay Dale PTCSL03T151DB1E | RS Americas |
Where can I find additional details, specifications and documents for a PTCSL03T151DB1E?
Additional datasheets, footprints and schematics for PTCSL03T151DB1E are listed on our Part Details page. You can also find images and similar parts to PTCSL03T151DB1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCSL03T151DB1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCSL03T151DB1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCSL03T151DB1E you can contact the distributor directly for product support, shipping queries etc.
Is the PTCSL03T151DB1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PTCSL03T151DB1E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PTCSL03T151DB1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCSL03T151DB1E often in real-time on the comparison pages.
What if I can't find stock of PTCSL03T151DB1E?
You can fill out our help required form which you can use to request a quote for PTCSL03T151DB1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.