Status: | Unknown |
---|---|
Series: | PTCSL03 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
58
in stock
|
Buy Now | |
element14
from US$0.35
|
58
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Well-defined protection temperature levels |
Fast response time |
Accurate resistance for ease of circuit design |
Applications |
---|
Industrial electronics, motor drives, and lighting drivers |
Power supplies, converters, and heat-sink |
Motor protection |
Datasheet |
---|
PTCSL03 |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Thermistor, Ptc, 120 Ohm, Radial | Newark Electronics |
THERMISTOR, PTC, 120 OHM, RADIAL | element14 |
Thermistor PTC 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC SS LDD 3D00 090C 030 1e B e3 | Vishay Dale PTCSL03T091DB1E | RS Americas |
20 TO 120 OHM 30V 90DEG C TEMP | TTI Europe |
Where can I find additional details, specifications and documents for a PTCSL03T091DB1E?
Additional datasheets, footprints and schematics for PTCSL03T091DB1E are listed on our Part Details page. You can also find images and similar parts to PTCSL03T091DB1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCSL03T091DB1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCSL03T091DB1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCSL03T091DB1E fall under?
The PTCSL03T091DB1E is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCSL03T091DB1E when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCSL03T091DB1E you can contact the distributor directly for product support, shipping queries etc.
Is the PTCSL03T091DB1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PTCSL03T091DB1E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PTCSL03T091DB1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCSL03T091DB1E often in real-time on the comparison pages.
What if I can't find stock of PTCSL03T091DB1E?
You can fill out our help required form which you can use to request a quote for PTCSL03T091DB1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.