Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
120
in stock
|
Buy Now | |
element14
from US$2.72
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
16
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now | |
RS Americas
from US$3.03
|
-
|
Buy Now | |
TTI Europe
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ptc, 2R8, 20%, Radial | Newark Electronics |
THERMISTOR, PTC, 2R8, 20%, RADIAL | element14 |
Fuse: PTC thermistor | Transfer Multisort Elektronik |
Thermistor PTC 2.8Ohm 20% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC CP LDD 20D5 A700 265 140 Be3 | Vishay Dale PTCCL21H701HBE | RS Americas |
Where can I find additional details, specifications and documents for a PTCCL21H701HBE?
Additional datasheets, footprints and schematics for PTCCL21H701HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL21H701HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL21H701HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL21H701HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL21H701HBE fall under?
The PTCCL21H701HBE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PTCCL21H701HBE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL21H701HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL21H701HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL21H701HBE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for PTCCL21H701HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL21H701HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL21H701HBE?
You can fill out our help required form which you can use to request a quote for PTCCL21H701HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.