Status: | Unknown |
---|---|
Series: | PTCCL - 30 V / 60 V Series |
RoHS: | Unknown |
Wide range of trip and non-trip currents: From 94 mA up to 2 A for the trip current |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum overload current (up to 23 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 30 V / 60 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ptc | Newark Electronics |
Thermistor PTC 0.7Ohm 20% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC CP LDD 16D5 1A17 030 140 B e3 | Vishay Dale PTCCL17H112DBE | RS Americas |
THERMISTOR, PTC | element14 |
Where can I find additional details, specifications and documents for a PTCCL17H112DBE?
Additional datasheets, footprints and schematics for PTCCL17H112DBE are listed on our Part Details page. You can also find images and similar parts to PTCCL17H112DBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL17H112DBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL17H112DBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL17H112DBE fall under?
The PTCCL17H112DBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL17H112DBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL17H112DBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL17H112DBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL17H112DBE have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PTCCL17H112DBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL17H112DBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL17H112DBE?
You can fill out our help required form which you can use to request a quote for PTCCL17H112DBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.