Status: | Unknown |
---|---|
Series: | PTCCL - 30 V / 60 V Series |
RoHS: | Unknown |
Prices starting from US$0.67
Wide range of trip and non-trip currents: From 94 mA up to 2 A for the trip current |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum overload current (up to 23 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 30 V / 60 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ptc | Newark Electronics |
Thermistor PTC 0.9Ohm 20% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC CP LDD 12D5 A920 030 140 B e3 | Vishay Dale PTCCL13H921DBE | RS Americas |
THERMISTOR, PTC | element14 |
Vishay Thermistor PTC 900mOhm | Distrelec |
Where can I find additional details, specifications and documents for a PTCCL13H921DBE?
Additional datasheets, footprints and schematics for PTCCL13H921DBE are listed on our Part Details page. You can also find images and similar parts to PTCCL13H921DBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL13H921DBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL13H921DBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL13H921DBE fall under?
The PTCCL13H921DBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL13H921DBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL13H921DBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL13H921DBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL13H921DBE have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for PTCCL13H921DBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL13H921DBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL13H921DBE?
You can fill out our help required form which you can use to request a quote for PTCCL13H921DBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.