PTCCL07H411DBE by Vishay Intertechnology

30 V to 60 V PTC Thermistors for Overload Protection

Status: Unknown
Series: PTCCL - 30 V / 60 V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
784
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.73
1,869
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
784
in stock
Buy Now
Logo for element14
element14
from US$0.53
784
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Wide range of trip and non-trip currents: From 94 mA up to 2 A for the trip current
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C)
High maximum overload current (up to 23 A)
Applications
Overload (current, voltage, temperature) protection in:
Industrial electronics
Consumer electronics

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Vishay Thermistor PTC 3Ohm | Distrelec
Ptc Thermistor, 3Ohm, Through Hole Rohs Compliant: Yes |Vishay PTCCL07H411DBE | Newark Electronics
PTC THERMISTOR, 3OHM, THROUGH HOLE | element14
PTC CP LDD 7D00 A410 030 140 B E3 | Future Electronics
Thermistor PTC 3Ohm 20% 2-Pin Radial Bulk | Avnet America
NTC Thermistors, PTC CP LDD 7D00 A410 030 140 B e3 | Vishay Dale PTCCL07H411DBE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTCCL07H411DBE?

Additional datasheets, footprints and schematics for PTCCL07H411DBE are listed on our Part Details page. You can also find images and similar parts to PTCCL07H411DBE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTCCL07H411DBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL07H411DBE price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL07H411DBE you can contact the distributor directly for product support, shipping queries etc.

Is the PTCCL07H411DBE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTCCL07H411DBE have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PTCCL07H411DBE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTCCL07H411DBE often in real-time on the comparison pages.

What if I can't find stock of PTCCL07H411DBE?

You can fill out our help required form which you can use to request a quote for PTCCL07H411DBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay