PTCCL05H630HBE Thermistors by Vishay Intertechnology

265 V PTC Thermistors for Overload Protection

Status: Unknown
Series: PTCCL - 265 V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
1,544
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.47
12,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.40
2,017
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
1,544
in stock
Buy Now
Logo for element14
element14
from US$0.49
1,544
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
1,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.50
986
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Wide range of trip and non-trip currents: From 11 mA up to 800 mA
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C)
High maximum inrush current (up to 5.5 A)
Applications
Overload (current, voltage, temperature) protection in:
Industrial electronics
Consumer electronics

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Fuse: PTC thermistor | Transfer Multisort Elektronik
Thermistor, Ptc, 120R, Th | Newark Electronics
THERMISTOR, PTC, 120R, TH | element14
PTCCL Series 120 Ohm 450 mA â–’20 % Radial PTC Overload Protection Thermistor | Future Electronics
Vishay Thermistor PTC 120Ohm | Distrelec
Thermistor PTC 120Ohm 20% 2-Pin Radial Bulk | Avnet America
NTC Thermistors, PTC CP LDD 5D00 A063 265 140 B e3 | Vishay Dale PTCCL05H630HBE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTCCL05H630HBE?

Additional datasheets, footprints and schematics for PTCCL05H630HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL05H630HBE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTCCL05H630HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL05H630HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTCCL05H630HBE fall under?

The PTCCL05H630HBE is listed under Circuit Protection > Thermistors > PTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to PTCCL05H630HBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL05H630HBE you can contact the distributor directly for product support, shipping queries etc.

Is the PTCCL05H630HBE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTCCL05H630HBE have stock available?

Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTCCL05H630HBE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTCCL05H630HBE often in real-time on the comparison pages.

What if I can't find stock of PTCCL05H630HBE?

You can fill out our help required form which you can use to request a quote for PTCCL05H630HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay