Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,120
in stock
|
Buy Now | |
Micros
from US$0.39
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
212
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor PTC Radial 28mA 500R | RS |
Thermistor PTC | Micros |
Ptc Thermistor | Newark Electronics |
PTC Thermistors 500ohms 20% | Future Electronics |
Thermistor PTC 500Ohm 20% 2-Pin Radial Bulk | Avnet America |
NTC Thermistors, PTC CP LDD 5D00 A028 265 140 B e3 | Vishay Dale PTCCL05H280HBE | RS Americas |
THERMISTOR, PTC | element14 |
Where can I find additional details, specifications and documents for a PTCCL05H280HBE?
Additional datasheets, footprints and schematics for PTCCL05H280HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL05H280HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL05H280HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL05H280HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL05H280HBE fall under?
The PTCCL05H280HBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL05H280HBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL05H280HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL05H280HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL05H280HBE have stock available?
Authorised distributors including RS, Micros, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PTCCL05H280HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL05H280HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL05H280HBE?
You can fill out our help required form which you can use to request a quote for PTCCL05H280HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.