Status: | Unknown |
---|---|
Series: | PTCCL - 30 V / 60 V Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,039
in stock
|
Buy Now | |
element14
from US$0.49
|
1,039
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,039
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 94 mA up to 2 A for the trip current |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum overload current (up to 23 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 30 V / 60 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ptc, 25R, 20%, Radial | Newark Electronics |
THERMISTOR, PTC, 25R, 20%, RADIAL | element14 |
THERMISTOR CTP 25R | RS |
PTCR 5mm 25R 60V | Rutronik |
Thermistor PTC 25 Ohm 20% 2-Pin Radial Bulk Automotive | Future Electronics |
Thermistor PTC 25Ohm 20% 2-Pin Radial Bulk | Avnet America |
25Ohms Protection PTC Thermistor, 5 (Dia.) x 4 x 10mm | Vishay Dale PTCCL05H131EBE | RS Americas |
Where can I find additional details, specifications and documents for a PTCCL05H131EBE?
Additional datasheets, footprints and schematics for PTCCL05H131EBE are listed on our Part Details page. You can also find images and similar parts to PTCCL05H131EBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL05H131EBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL05H131EBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL05H131EBE fall under?
The PTCCL05H131EBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL05H131EBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL05H131EBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL05H131EBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL05H131EBE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for PTCCL05H131EBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL05H131EBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL05H131EBE?
You can fill out our help required form which you can use to request a quote for PTCCL05H131EBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.