Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 3.6V |
Output Current - Output 1 | 8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 26.54mm |
Height | 10.31mm |
Depth | 51.94mm |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 1.8V |
Approval Bodies | cUL EN UL |
Approvals & Standards | UL |
Base Number | 48560 |
Frequency | 500kHz |
Isolation Voltage | 1.5kV |
No. of Pins | 11Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 3.6V |
Power Rating | 30W |
Primary Input Voltage | 75V |
Supply Voltage | 48V |
Supply Voltage Max | 75V |
Supply Voltage Min | 36V |
Supply Voltage Typ | 48V |
Where can I find additional details, specifications and documents for a PTB48560BAH?
Additional datasheets, footprints and schematics for PTB48560BAH are listed on our Part Details page. You can also find images and similar parts to PTB48560BAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTB48560BAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTB48560BAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTB48560BAH fall under?
The PTB48560BAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTB48560BAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTB48560BAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTB48560BAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTB48560BAH have stock available?
There is no stock from authorised distributors for PTB48560BAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTB48560BAH often in real-time on the comparison pages.
What if I can't find stock of PTB48560BAH?
You can fill out our help required form which you can use to request a quote for PTB48560BAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.