Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.74
|
87
in stock
|
Buy Now | |
Rapid Electronics
from US$11.93
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$15.43
|
87
in stock
|
Buy Now | |
element14
from US$16.43
|
87
in stock
|
Buy Now | |
RS Americas
from US$21.89
|
4
in stock
|
Buy Now | |
Avnet America
from US$17.05
|
-
|
Buy Now | |
TTI Europe
from US$10.23
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screwless Clamp |
No. of Pins | 14Pins |
Current Rating | 6A |
Voltage Rating | 240VAC |
Product Range | PT Series |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Socket |
For Use With | TE PT Series Miniature Relays |
Relay Sockets&Hardware SOCKET RELAY | Rapid Electronics |
Socket, 4 Pole, Din Rail, Screw | Newark Electronics |
SOCKET, 4 POLE, DIN RAIL, SCREW | element14 |
Relay Socket, Shrack, 4 Pole Din socket, screwless, logical | TE Connectivity PT7874P | RS Americas |
Relay Socket, DIN Rail, Screwless Clamp, 14 Pins, 6 A, 240 VAC, PT | Avnet America |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a PT7874P?
Additional datasheets, footprints and schematics for PT7874P are listed on our Part Details page. You can also find images and similar parts to PT7874P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT7874P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT7874P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT7874P fall under?
The PT7874P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT7874P when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT7874P you can contact the distributor directly for product support, shipping queries etc.
Is the PT7874P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT7874P have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PT7874P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT7874P often in real-time on the comparison pages.
What if I can't find stock of PT7874P?
You can fill out our help required form which you can use to request a quote for PT7874P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.