Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | 6A |
Voltage Rating | 240V |
Product Range | PT Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 2000VAC |
External Depth | 61mm |
External Length / Height | 77mm |
External Width | 27.2mm |
For Use With | PT Series Miniature General Purpose Relay |
IP / NEMA Rating | IP20 |
No. of Positions | 4Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 240V |
Weight | 60g |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 2.5mm² |
Relay Sockets&Hardware Premium sckt 4 pole | Rapid Electronics |
Relay Socket, Shrack, DIN-rail, 4 Pole, In/OutArrangement, Screw Type Terminals | TE Connectivity PT78742 | RS Americas |
Pt78742 |Potter&brumfield Te Connectivity PT78742 | Newark Electronics |
PT Socket with In/Out Arrangement for Miniature Relay 4-Pole DIN Rail Mount Screw Terminals | Avnet America |
SOCKET FOR PT5 MINI RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a PT78742?
Additional datasheets, footprints and schematics for PT78742 are listed on our Part Details page. You can also find images and similar parts to PT78742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78742 fall under?
The PT78742 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT78742 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78742 you can contact the distributor directly for product support, shipping queries etc.
Is the PT78742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78742 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for PT78742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78742 often in real-time on the comparison pages.
What if I can't find stock of PT78742?
You can fill out our help required form which you can use to request a quote for PT78742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.