Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | 6A |
Voltage Rating | 240V |
Product Range | PT Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
SOCKET FOR PT-RELAY | TTI Europe |
Pt78740 |Te Connectivity PT78740 | Newark Electronics |
Relay Socket 4 Pole DIN Rail with screw type terminals | TE Connectivity PT78740 | RS Americas |
PT78740 | Avnet America |
Where can I find additional details, specifications and documents for a PT78740?
Additional datasheets, footprints and schematics for PT78740 are listed on our Part Details page. You can also find images and similar parts to PT78740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78740 fall under?
The PT78740 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT78740 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78740 you can contact the distributor directly for product support, shipping queries etc.
Is the PT78740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78740 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for PT78740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78740 often in real-time on the comparison pages.
What if I can't find stock of PT78740?
You can fill out our help required form which you can use to request a quote for PT78740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.