Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$7.81
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
145
in stock
|
Buy Now | |
element14
from US$6.57
|
145
in stock
|
Buy Now | |
Farnell
from US$6.20
|
145
in stock
|
Buy Now | |
Avnet America
from US$6.15
|
-
|
Buy Now | |
RS Americas
from US$7.82
|
-
|
Buy Now | |
TTI Europe
from US$5.81
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 14Pins |
Current Rating | 12A |
Voltage Rating | 400VAC |
Product Range | PT Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
For Use With | TE PT Series Miniature Relays |
Relay Sockets&Hardware PT78722 | Rapid Electronics |
Socket, 2 Pole, Din Rail, Screw | Newark Electronics |
SOCKET, 2 POLE, DIN RAIL, SCREW | element14 |
PT78722 | Avnet America |
Relay Socket, Shrack, DIN-rail, 2 Pole, In/OutArrangement, Screw Type Terminals | TE Connectivity PT78722 | RS Americas |
CLIP | TTI Europe |
Where can I find additional details, specifications and documents for a PT78722?
Additional datasheets, footprints and schematics for PT78722 are listed on our Part Details page. You can also find images and similar parts to PT78722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78722 fall under?
The PT78722 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT78722 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78722 you can contact the distributor directly for product support, shipping queries etc.
Is the PT78722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78722 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PT78722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78722 often in real-time on the comparison pages.
What if I can't find stock of PT78722?
You can fill out our help required form which you can use to request a quote for PT78722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.