Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 15Pins |
Current Rating | 6A |
Voltage Rating | 250V |
Product Range | PT Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Socket |
External Depth | 29.5mm |
External Length / Height | 11.5mm |
External Width | 21.5mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Pt78604 |Potter&brumfield Te Connectivity PT78604 | Newark Electronics |
Relay Sockets&Hardware SOCKET 4POLE PCB | Rapid Electronics |
Conn Relay Socket SKT 15 POS Solder ST Thru-Hole | Avnet America |
Relay Socket, Shrack, PCB Mount, 4 Pole, PCB Terminals | TE Connectivity PT78604 | RS Americas |
RELAY SOCKET FOR PT-SERIES | TTI Europe |
Where can I find additional details, specifications and documents for a PT78604?
Additional datasheets, footprints and schematics for PT78604 are listed on our Part Details page. You can also find images and similar parts to PT78604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78604 fall under?
The PT78604 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT78604 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78604 you can contact the distributor directly for product support, shipping queries etc.
Is the PT78604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78604 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for PT78604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78604 often in real-time on the comparison pages.
What if I can't find stock of PT78604?
You can fill out our help required form which you can use to request a quote for PT78604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.