Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder |
No. of Pins | 12Pins |
Current Rating | 12A |
Voltage Rating | 240VAC |
Product Range | PT Series |
SVHC | No SVHC (27-Jun-2018) |
SOCKET WITH PCB TERMINALS 2 POLE | Rapid Electronics |
SOCKET FOR PT RELAY | TTI Europe |
Conn Relay Socket SKT 2 POS Solder ST Thru-Hole | Avnet America |
Relay Socket, PCB Mount, 2 Pole, PCB Terminals | TE Connectivity PT78602 | RS Americas |
Where can I find additional details, specifications and documents for a PT78602?
Additional datasheets, footprints and schematics for PT78602 are listed on our Part Details page. You can also find images and similar parts to PT78602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT78602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT78602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT78602 fall under?
The PT78602 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT78602 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT78602 you can contact the distributor directly for product support, shipping queries etc.
Is the PT78602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT78602 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Avnet America and RS Americas have stock available or on a lead time for PT78602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT78602 often in real-time on the comparison pages.
What if I can't find stock of PT78602?
You can fill out our help required form which you can use to request a quote for PT78602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.