PT6302N Batteries & Power Supplies by Texas Instruments

IC ISR VERTICAL +5V ADJ 6302

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 15W
Output Voltage Nom. 5V
Output Current Max 3A
DC / DC Converter Output Type Fixed Adjustable
DC / DC Converter Mounting Through Hole
Input Voltage DC Min 9V
Input Voltage DC Max 30V
DC / DC Converter Type SIP
Depth -
Width -
Height -
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Adjustable Output Voltage Max 8.5V
Adjustable Output Voltage Min 2.18V
Base Number 6302
Frequency 500kHz
IC Generic Number 6302
Input Voltage Max 38V
Input Voltage Min 9V
No. of Pins 12Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current 3A
Output Voltage 5V
Output Voltage Max 5V
Power Supply IC Type Switching regulator
Primary Input Voltage 38V
Supply Voltage 30V
Supply Voltage Max 38V
Supply Voltage Min 9V
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT6302N?

Additional datasheets, footprints and schematics for PT6302N are listed on our Part Details page. You can also find images and similar parts to PT6302N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT6302N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT6302N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT6302N fall under?

The PT6302N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PT6302N when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT6302N you can contact the distributor directly for product support, shipping queries etc.

Is the PT6302N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT6302N have stock available?

There is no stock from authorised distributors for PT6302N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT6302N often in real-time on the comparison pages.

What if I can't find stock of PT6302N?

You can fill out our help required form which you can use to request a quote for PT6302N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay