Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.92
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 4.845kohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
PT570S15 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .86 VA 1 VA Coil Resistance: 4845 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .86 VA | Power Relay | Part Number: PT570S15 | Internal Number: 7-1415003-1 | TE Connectivity | TE Store |
Power Relay, 4Pdt, 6A, 240Vac, Socket | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET | Farnell |
Electromechanical Relay 4PDT 12A 115VAC 4.845KOhm Plug-In | Avnet America |
Shrack, Plug-in relay w/ LED,6A 4PDT 115ac coil | TE Connectivity PT570S15 | RS Americas |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT570S15?
Additional datasheets, footprints and schematics for PT570S15 are listed on our Part Details page. You can also find images and similar parts to PT570S15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570S15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570S15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570S15 fall under?
The PT570S15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570S15 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570S15 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570S15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570S15 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for PT570S15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570S15 often in real-time on the comparison pages.
What if I can't find stock of PT570S15?
You can fill out our help required form which you can use to request a quote for PT570S15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.