Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.71 |
83
|
Buy Now | |
Rapid Electronics | US$11.93 |
241
|
Buy Now | |
TE Store | US$14.68 |
128
|
Buy Now | |
Newark Electronics | US$6.94 |
83
|
Buy Now | |
element14 | US$7.00 |
83
|
Buy Now | |
Chip One Stop | US$11.70 |
1
|
Buy Now | |
Avnet America | US$6.99 |
-
|
Buy Now | |
RS Americas | US$8.70 |
-
|
Buy Now | |
TTI Europe | US$5.23 |
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 48VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays PT570548 | Rapid Electronics |
PT570548 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .87 VA Coil Resistance: 777 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: PT570548 | Internal Number: 8-1419111-8 | TE Connectivity | TE Store |
Power Relay, 4Pdt, 6A, 240Vac, Socket | Newark Electronics |
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET | element14 |
PT Series Miniature Electromechanical Relay 4PDT 6A 48VAC 777Ohm Socket | Avnet America |
4PDT PCB Mount Relay Tab, 48V ac | TE Connectivity PT570548 | RS Americas |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT570548?
Additional datasheets, footprints and schematics for PT570548 are listed on our Part Details page. You can also find images and similar parts to PT570548 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570548 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570548 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570548 fall under?
The PT570548 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570548 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570548 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570548 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570548 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for PT570548.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570548 often in real-time on the comparison pages.
What if I can't find stock of PT570548?
You can fill out our help required form which you can use to request a quote for PT570548 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.