Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.25
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
RELAY, 4PDT, 240VAC, 6A | Farnell |
Relay, 4Pdt, 240Vac, 6A | Newark Electronics |
PT570048 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 3072 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 750 mW 3072 Ω | Power Relay | Part Number: PT570048 | Internal Number: 8-1419111-1 | TE Connectivity | TE Store |
Electromechanical Relay 4PDT 12A 48VDC 3.072KOhm Plug-In | Avnet America |
INDUSTRY RELAY 48V 6A 4CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT570048?
Additional datasheets, footprints and schematics for PT570048 are listed on our Part Details page. You can also find images and similar parts to PT570048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570048 fall under?
The PT570048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570048 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570048 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570048 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Avnet America have stock available or on a lead time for PT570048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570048 often in real-time on the comparison pages.
What if I can't find stock of PT570048?
You can fill out our help required form which you can use to request a quote for PT570048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.