Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$4.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.57
|
371
in stock
|
Buy Now | |
TE Store
from US$14.03
|
1,199
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$6.83
|
1,096
in stock
|
Buy Now | |
RS Americas
from US$8.22
|
394
in stock
|
Buy Now | |
Heilind Electronics
from US$6.69
|
373
in stock
|
Buy Now | |
element14
from US$8.48
|
371
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
305
in stock
|
Buy Now | |
TTI Europe
from US$4.53
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.69
|
124
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (07-Jul-2017) |
AC Coil Power | 1VA |
Approval Category | VDE |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 6A |
Contact Voltage AC Nom | 230V |
External Depth | 29mm |
External Height | 28mm |
External Width | 22.5mm |
Nom Operating Power | 741mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -45°C |
Operating Time | 15ms |
Relay Type | Power - General Purpose |
Release Time | 10ms |
PT570024 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: PT570024 | Internal Number: 1-1393154-2 | Alias Number: AMPS-1-1393154-2 | TE Connectivity | TE Store |
Power/Signal Relay 4 Form C 4PDT Momentary | Rapid Electronics |
Relay, 4Pdt, 240Vac, 6A | Newark Electronics |
Power Relays, Miniature,6A,4 CO,4pDT,24VDC, Max V 240VAC | TE Connectivity PT570024 | RS Americas |
PT570024 SCHRACK PNL PLGIN INDUST RELAY | Heilind Electronics |
RELAY, 4PDT, 240VAC, 6A | element14 |
INDUSTRY RELAY 24V 6A 4CO THT | TTI Europe |
Power Relay 4PDT 240VAC 24VDC Socket Mount Tube | Avnet America |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PT570024?
Additional datasheets, footprints and schematics for PT570024 are listed on our Part Details page. You can also find images and similar parts to PT570024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT570024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT570024 fall under?
The PT570024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT570024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT570024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT570024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT570024 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for PT570024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT570024 often in real-time on the comparison pages.
What if I can't find stock of PT570024?
You can fill out our help required form which you can use to request a quote for PT570024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.