PT570012.. Switches, Relays & Solenoids by TE Connectivity

POWER RELAY 4PDT 12VDC 6A PLUG IN

Status: Unknown
Series: PT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.02

Distributor Stock
Logo for Farnell
Farnell
from US$5.85
298
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.55
298
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.33
233
in stock
Buy Now
Logo for TE Store
TE Store
from US$14.03
201
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.68
-
Buy Now
Logo for element14
element14
from US$6.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.02
-
Buy Now

Specifications

Product Range PT Series
Relay Type Power - General Purpose
Coil Type Non Latching
Coil Voltage 12VDC
Contact Current 6A
Contact Voltage VAC 240V
Contact Voltage VDC -
Carry Current 6A

Alternative Descriptions

General Purpose Relay, Pt Series, Power, Non Latching, 4Pdt, 12 Vdc, 6 A Rohs Compliant: Yes |Schrack Te Connectivity PT570012 | Newark Electronics
RELAY, 4PDT, 240VAC, 6A | Farnell
General Purpose Relays PT570012 RELAYS | Rapid Electronics
PT570012 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: PT570012 | Internal Number: 8-1419111-0 | Alias Number: CH6177-000 | TE Connectivity | TE Store
Electromechanical Relay 4PDT 12A 12VDC 192Ohm Plug-In | Avnet America
INDUSTRY RELAY 12V 6A 4CO THT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT570012..?

Additional datasheets, footprints and schematics for PT570012.. are listed on our Part Details page. You can also find images and similar parts to PT570012.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT570012.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT570012.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT570012.. fall under?

The PT570012.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PT570012.. when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT570012.. you can contact the distributor directly for product support, shipping queries etc.

Is the PT570012.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT570012.. have stock available?

Authorised distributors including Newark Electronics, Farnell, Rapid Electronics, TE Store and Avnet America have stock available or on a lead time for PT570012...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT570012.. often in real-time on the comparison pages.

What if I can't find stock of PT570012..?

You can fill out our help required form which you can use to request a quote for PT570012.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay