No distributors results available
View Full Pricing & Stock ComparisonNo. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 19.8W |
Output Voltage Nom. | 3.3V |
Output Current Max | 6A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Type | SIP |
Depth | 22.86mm |
Width | 24.13mm |
Height | 7.87mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Max | 3.5V |
Adjustable Output Voltage Min | 2.9V |
Base Number | 5401 |
Frequency | 700kHz |
Input Voltage Max | 5.5V |
Input Voltage Min | 3.1V |
No. of Pins | 5Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 6A |
Output Voltage | 3.3V |
Output Voltage Max | 3.3V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 5V |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Adjustable Voltage |
Where can I find additional details, specifications and documents for a PT5401A?
Additional datasheets, footprints and schematics for PT5401A are listed on our Part Details page. You can also find images and similar parts to PT5401A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT5401A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT5401A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT5401A fall under?
The PT5401A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PT5401A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT5401A you can contact the distributor directly for product support, shipping queries etc.
Is the PT5401A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT5401A have stock available?
There is no stock from authorised distributors for PT5401A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT5401A often in real-time on the comparison pages.
What if I can't find stock of PT5401A?
You can fill out our help required form which you can use to request a quote for PT5401A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.