PT5101N Batteries & Power Supplies by Texas Instruments

IC ISR VERTICAL +5V 5101

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

DC / DC Converter Mounting Through Hole
No. of Outputs 1 Output, 1Outputs
Output Power Max 5W
Output Voltage Nom. 5V
Output Current Max 1A
Input Voltage DC Min 9V
Input Voltage DC Max 38V
Product Range -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 5101
DC / DC Converter Output Type Fixed
Device Marking PT5101N
Frequency 650kHz
IC Generic Number 5101
Input Voltage Max 38V
Input Voltage Min 9V
No. of Pins 3Pins
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +80°C
Output Current 1A
Output Voltage 5V
Output Voltage Max 5V
Power Supply IC Type Switching regulator
Primary Input Voltage 38V
Supply Voltage 38V
Supply Voltage Max 38V
Supply Voltage Min 9V
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT5101N?

Additional datasheets, footprints and schematics for PT5101N are listed on our Part Details page. You can also find images and similar parts to PT5101N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT5101N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT5101N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT5101N fall under?

The PT5101N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PT5101N when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT5101N you can contact the distributor directly for product support, shipping queries etc.

Is the PT5101N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT5101N have stock available?

There is no stock from authorised distributors for PT5101N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT5101N often in real-time on the comparison pages.

What if I can't find stock of PT5101N?

You can fill out our help required form which you can use to request a quote for PT5101N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay