Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 10A |
Product Range | PT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 19.465kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
INDUSTRY RELAY 230AC 10A 3CO T | TTI Europe |
Power Relay, 3Pdt, 10A, 240Vac, Th | Newark Electronics |
POWER RELAY, 3PDT, 10A, 240VAC, TH | Farnell |
PT Series Miniature Electromechanical Relay 3PDT 10A 230VAC 19465Ohm Through Hole | Avnet America |
Special Order: PT371730 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .9 VA 1 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .9 VA | Power Relay | Part Number: PT371730 | Internal Number: 7-1419111-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PT371730?
Additional datasheets, footprints and schematics for PT371730 are listed on our Part Details page. You can also find images and similar parts to PT371730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT371730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT371730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT371730 fall under?
The PT371730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT371730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT371730 you can contact the distributor directly for product support, shipping queries etc.
Is the PT371730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT371730 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Avnet America and TE Store have stock available or on a lead time for PT371730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT371730 often in real-time on the comparison pages.
What if I can't find stock of PT371730?
You can fill out our help required form which you can use to request a quote for PT371730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.