Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.73
|
245
in stock
|
Buy Now | |
TE Store
from US$14.03
|
272
in stock
|
Buy Now | |
element14
from US$6.17
|
61
in stock
|
Buy Now | |
Distrelec
from US$8.15
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$9.54
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$7.96
|
2
in stock
|
Buy Now | |
Avnet America
from US$10.07
|
-
|
Buy Now | |
TTI Europe
from US$5.18
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 192ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT370524 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .79 VA 1 VA Coil Resistance: 192 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .79 VA | Power Relay | Part Number: PT370524 | Internal Number: 6-1419111-6 | TE Connectivity | TE Store |
POWER RELAY, 3PDT, 110VDC, 10A, SOCKET | Farnell |
POWER RELAY, 3PDT, 10A, 240VAC, SOCKET | element14 |
TE Connectivity - Schrack Industrial Relay PT 3CO AC 24V 10A Blade Terminal | Distrelec |
Power/Signal Relay 3 Form C 3PDT Momentary | Rapid Electronics |
Relay, 3Pdt, 240Vac, 10A | Newark Electronics |
Electromechanical Relay 3PDT 20A 24VAC 192Ohm Plug-In | Avnet America |
INDUSTRY RELAY 24AV 10A 3CO TH | TTI Europe |
Where can I find additional details, specifications and documents for a PT370524?
Additional datasheets, footprints and schematics for PT370524 are listed on our Part Details page. You can also find images and similar parts to PT370524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT370524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT370524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT370524 fall under?
The PT370524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT370524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT370524 you can contact the distributor directly for product support, shipping queries etc.
Is the PT370524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT370524 have stock available?
Authorised distributors including TE Store, Farnell, element14, Distrelec and Rapid Electronics have stock available or on a lead time for PT370524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT370524 often in real-time on the comparison pages.
What if I can't find stock of PT370524?
You can fill out our help required form which you can use to request a quote for PT370524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.