Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.54
|
809
in stock
|
Buy Now | |
TTI Europe
from US$5.56
|
2,190
in stock
|
Buy Now | |
Newark Electronics
from US$7.40
|
1,000
in stock
|
Buy Now | |
element14
from US$10.04
|
809
in stock
|
Buy Now | |
TE Store
from US$14.03
|
710
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$8.82
|
40
in stock
|
Buy Now | |
Avnet America
from US$5.68
|
-
|
Buy Now | |
RS Americas
from US$8.22
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 777ohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 1VA |
Approval Category | VDE |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 12A |
Contact Current Max | 10A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 230V |
DC Coil Power | 750mW |
External Depth | 29mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 22.5mm |
Nom Operating Power | 741mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 15ms |
Relay Type | Power - General Purpose |
Release Time | 10ms |
INDUSTRY RELAY 24V 10A 3CO THT | TTI Europe |
Relay, 3Pdt, 240Vac, 10A | Newark Electronics |
RELAY, 3PDT, 240VAC, 10A | element14 |
PT370024 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: PT370024 | Internal Number: 6-1419111-1 | TE Connectivity | TE Store |
Power/Signal Relay 3 Form C 3PDT Momentary | Rapid Electronics |
Electromechanical Relay 3PDT 20A 24VDC 777Ohm Plug-In | Avnet America |
Shrack, 3PDT plug-in relay, 10A 24Vdc coil, PT370024 | TE Connectivity PT370024 | RS Americas |
Where can I find additional details, specifications and documents for a PT370024?
Additional datasheets, footprints and schematics for PT370024 are listed on our Part Details page. You can also find images and similar parts to PT370024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT370024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT370024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT370024 fall under?
The PT370024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT370024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT370024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT370024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT370024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for PT370024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT370024 often in real-time on the comparison pages.
What if I can't find stock of PT370024?
You can fill out our help required form which you can use to request a quote for PT370024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.