Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 19.465kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT271730 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .9 VA 1 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .9 VA | Power Relay | Part Number: PT271730 | Internal Number: 5-1419111-8 | TE Connectivity | TE Store |
Power Relay DPDT 12A PCB | RS |
Electromechanical Relay DPDT 24A 230VAC 19.465KOhm Through Hole | Avnet America |
INDUSTRY RELAY 230V12A 2CO THT | TTI Europe |
POWER RELAY, DPDT, 12A, 240VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a PT271730?
Additional datasheets, footprints and schematics for PT271730 are listed on our Part Details page. You can also find images and similar parts to PT271730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT271730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT271730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT271730 fall under?
The PT271730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT271730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT271730 you can contact the distributor directly for product support, shipping queries etc.
Is the PT271730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT271730 have stock available?
Authorised distributors including TE Store, RS, Avnet America, element14 and TTI Europe have stock available or on a lead time for PT271730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT271730 often in real-time on the comparison pages.
What if I can't find stock of PT271730?
You can fill out our help required form which you can use to request a quote for PT271730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.